multicomp PRO Adapter, Usb 3.0 A Rcpt-A Rcpt; Usb Connector Convert From Multicomp MC002677

Description
ADAPTER, USB 3.0 A RCPT-A RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:-; SVHC:No SVHCRoHS Compliant: Yes
Description
ADAPTER, USB 3.0 A RCPT-A RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:-; SVHC:No SVHCRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adapter, Usb 3.0 A Rcpt-A Rcpt; Usb Connector Convert From Multicomp - 58AC3253 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Usb 3.0 A Rcpt-A Rcpt; Usb Connector Convert From Multicomp
58AC3253
Adapter, Usb 3.0 A Rcpt-A Rcpt; Usb Connector Convert From Multicomp 58AC3253
ADAPTER, USB 3.0 A RCPT-A RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:-; SVHC:No SVHCRoHS Compliant: Yes

ADAPTER, USB 3.0 A RCPT-A RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AC3253
Product Name Adapter, Usb 3.0 A Rcpt-A Rcpt; Usb Connector Convert From Multicomp
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Blade Type Power Connectors - 1395G2 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3329-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details