multicomp PRO 3D Printer Filament, 1.75Mm, Abs, Red; Diameter Multicomp MC002561

Description
3D PRINTER FILAMENT, 1.75MM, ABS, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:220°C; Melting Temperature Max:260°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 1.75MM, ABS, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:220°C; Melting Temperature Max:260°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Abs, Red; Diameter Multicomp - 50AC9547 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Abs, Red; Diameter Multicomp
50AC9547
3D Printer Filament, 1.75Mm, Abs, Red; Diameter Multicomp 50AC9547
3D PRINTER FILAMENT, 1.75MM, ABS, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:220°C; Melting Temperature Max:260°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 1.75MM, ABS, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:220°C; Melting Temperature Max:260°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 50AC9547
Product Name 3D Printer Filament, 1.75Mm, Abs, Red; Diameter Multicomp
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 2776552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 54.7 yd (50 m)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details