multicomp PRO 3D Printer Filament, 1.75Mm, Pla, Grey; Diameter Multicomp MC002549

Description
3D PRINTER FILAMENT, 1.75MM, PLA, GREY; Diameter:1.75mm; Filament Colour:Grey; Filament Material:PLA (Polylactide); Melting Temperature Min:205°C; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Description
3D PRINTER FILAMENT, 1.75MM, PLA, GREY; Diameter:1.75mm; Filament Colour:Grey; Filament Material:PLA (Polylactide); Melting Temperature Min:205°C; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Pla, Grey; Diameter Multicomp - 50AC9536 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Pla, Grey; Diameter Multicomp
50AC9536
3D Printer Filament, 1.75Mm, Pla, Grey; Diameter Multicomp 50AC9536
3D PRINTER FILAMENT, 1.75MM, PLA, GREY; Diameter:1.75mm; Filament Colour:Grey; Filament Material:PLA (Polylactide); Melting Temperature Min:205°C; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 1.75MM, PLA, GREY; Diameter:1.75mm; Filament Colour:Grey; Filament Material:PLA (Polylactide); Melting Temperature Min:205°C; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 50AC9536
Product Name 3D Printer Filament, 1.75Mm, Pla, Grey; Diameter Multicomp
Type Fiber / Filament
Unlock Full Specs
to access all available technical data