multicomp PRO Battery Connector, Spring, 0.5Mm; Battery Sizes Accepted Multicomp Pro MC002491

Description
BATTERY CONNECTOR, SPRING, 0.5MM; Battery Sizes Accepted:-; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BATTERY CONNECTOR, SPRING, 0.5MM; Battery Sizes Accepted:-; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Connector, Spring, 0.5Mm; Battery Sizes Accepted Multicomp Pro - 50AC4579 - Newark, An Avnet Company
Chicago, IL, United States
Battery Connector, Spring, 0.5Mm; Battery Sizes Accepted Multicomp Pro
50AC4579
Battery Connector, Spring, 0.5Mm; Battery Sizes Accepted Multicomp Pro 50AC4579
BATTERY CONNECTOR, SPRING, 0.5MM; Battery Sizes Accepted:-; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

BATTERY CONNECTOR, SPRING, 0.5MM; Battery Sizes Accepted:-; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 50AC4579
Product Name Battery Connector, Spring, 0.5Mm; Battery Sizes Accepted Multicomp Pro
Plating / Coating Nickel; Nickel Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-170321-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
OD / Width 0.1181 inch (3 mm)
View Details
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details