multicomp PRO Usb Cord, 3.0, B-Micro B Plug, 6.6 , Blu; Connector A Multicomp Pro MC002485

Description
USB CORD, 3.0, B-MICRO B PLUG, 6.6 , BLU; Connector A:USB Type B Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
USB CORD, 3.0, B-MICRO B PLUG, 6.6 , BLU; Connector A:USB Type B Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cord, 3.0, B-Micro B Plug, 6.6 , Blu; Connector A Multicomp Pro - 48AC8891 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 3.0, B-Micro B Plug, 6.6 , Blu; Connector A Multicomp Pro
48AC8891
Usb Cord, 3.0, B-Micro B Plug, 6.6 , Blu; Connector A Multicomp Pro 48AC8891
USB CORD, 3.0, B-MICRO B PLUG, 6.6 , BLU; Connector A:USB Type B Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 3.0, B-MICRO B PLUG, 6.6 , BLU; Connector A:USB Type B Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48AC8891
Product Name Usb Cord, 3.0, B-Micro B Plug, 6.6 , Blu; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2400/401-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stability Cables - SP-24-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details