multicomp PRO Usb Cord, 2.0, A-Micro B Plug, 19.7; Connector A Multicomp Pro MC002470

Description
USB CORD, 2.0, A-MICRO B PLUG, 19.7"; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Description
USB CORD, 2.0, A-MICRO B PLUG, 19.7"; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cord, 2.0, A-Micro B Plug, 19.7; Connector A Multicomp Pro - 48AC8876 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0, A-Micro B Plug, 19.7; Connector A Multicomp Pro
48AC8876
Usb Cord, 2.0, A-Micro B Plug, 19.7; Connector A Multicomp Pro 48AC8876
USB CORD, 2.0, A-MICRO B PLUG, 19.7"; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 2.0, A-MICRO B PLUG, 19.7"; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48AC8876
Product Name Usb Cord, 2.0, A-Micro B Plug, 19.7; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-150/316-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Stability Cables - SP-292-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details