multicomp PRO Usb Cable, 2.0, A-B Plug, 9.8Ft, Blk; Connector A Multicomp Pro MC002468

Description
USB CABLE, 2.0, A-B PLUG, 9.8FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Description
USB CABLE, 2.0, A-B PLUG, 9.8FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0, A-B Plug, 9.8Ft, Blk; Connector A Multicomp Pro - 48AC8874 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0, A-B Plug, 9.8Ft, Blk; Connector A Multicomp Pro
48AC8874
Usb Cable, 2.0, A-B Plug, 9.8Ft, Blk; Connector A Multicomp Pro 48AC8874
USB CABLE, 2.0, A-B PLUG, 9.8FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 2.0, A-B PLUG, 9.8FT, BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48AC8874
Product Name Usb Cable, 2.0, A-B Plug, 9.8Ft, Blk; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
ZK2002-2200-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2200/700-100 - WAGO
Specs
Application Instrumentation and Control
View Details
3 suppliers