multicomp PRO Usb Cable, 2.0, A-B Plug, 19.7, Blk; Connector A Multicomp Pro MC002465

Description
USB CABLE, 2.0, A-B PLUG, 19.7", BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Description
USB CABLE, 2.0, A-B PLUG, 19.7", BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0, A-B Plug, 19.7, Blk; Connector A Multicomp Pro - 48AC8871 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0, A-B Plug, 19.7, Blk; Connector A Multicomp Pro
48AC8871
Usb Cable, 2.0, A-B Plug, 19.7, Blk; Connector A Multicomp Pro 48AC8871
USB CABLE, 2.0, A-B PLUG, 19.7", BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0, A-B PLUG, 19.7", BLK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48AC8871
Product Name Usb Cable, 2.0, A-B Plug, 19.7, Blk; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

ZK4042-0100-0xxx | Sensor cable, IP67, PUR, drag-chain suitable, valve plug -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/104-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details