multicomp PRO Usb Cable, 2.0, A-A Plug, 9.8Ft, Blu; Connector A Multicomp Pro MC002463

Description
USB CABLE, 2.0, A-A PLUG, 9.8FT, BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Description
USB CABLE, 2.0, A-A PLUG, 9.8FT, BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0, A-A Plug, 9.8Ft, Blu; Connector A Multicomp Pro - 48AC8869 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0, A-A Plug, 9.8Ft, Blu; Connector A Multicomp Pro
48AC8869
Usb Cable, 2.0, A-A Plug, 9.8Ft, Blu; Connector A Multicomp Pro 48AC8869
USB CABLE, 2.0, A-A PLUG, 9.8FT, BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 2.0, A-A PLUG, 9.8FT, BLU; Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; USB Standard:USB 2.0; Jacket Color:Blue; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48AC8869
Product Name Usb Cable, 2.0, A-A Plug, 9.8Ft, Blu; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3057/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers