multicomp PRO Microswitch, Roller Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro MC002409

Description
MICROSWITCH, ROLLER PLUNGER, 250VAC, 10A; Microswitch Type:-; Microswitch Actuator:Roller Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, ROLLER PLUNGER, 250VAC, 10A; Microswitch Type:-; Microswitch Actuator:Roller Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Roller Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro - 49AC6307 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro
49AC6307
Microswitch, Roller Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro 49AC6307
MICROSWITCH, ROLLER PLUNGER, 250VAC, 10A; Microswitch Type:-; Microswitch Actuator:Roller Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, ROLLER PLUNGER, 250VAC, 10A; Microswitch Type:-; Microswitch Actuator:Roller Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 49AC6307
Product Name Microswitch, Roller Plunger, 250Vac, 10A; Microswitch Type Multicomp Pro
Actuator Style Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2326103 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Leaf Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details