multicomp PRO Microswitch, Hinge Lever, 250Vac, 15A; Microswitch Type Multicomp Pro MC002396

Description
MICROSWITCH, HINGE LEVER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, HINGE LEVER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Hinge Lever, 250Vac, 15A; Microswitch Type Multicomp Pro - 49AC6294 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Hinge Lever, 250Vac, 15A; Microswitch Type Multicomp Pro
49AC6294
Microswitch, Hinge Lever, 250Vac, 15A; Microswitch Type Multicomp Pro 49AC6294
MICROSWITCH, HINGE LEVER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, HINGE LEVER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Hinge Lever; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 49AC6294
Product Name Microswitch, Hinge Lever, 250Vac, 15A; Microswitch Type Multicomp Pro
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-1442-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2F Ultra Subminiature Basic Switch - D2F-01 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
6 suppliers
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 7972498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 10.58 oz (2.94 N)
View Details