multicomp PRO Microswitch, Spring Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro MC002387

Description
MICROSWITCH, SPRING PLUNGER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Spring Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, SPRING PLUNGER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Spring Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Spring Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro - 49AC6285 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spring Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro
49AC6285
Microswitch, Spring Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro 49AC6285
MICROSWITCH, SPRING PLUNGER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Spring Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, SPRING PLUNGER, 250VAC, 15A; Microswitch Type:-; Microswitch Actuator:Spring Plunger; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 49AC6285
Product Name Microswitch, Spring Plunger, 250Vac, 15A; Microswitch Type Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-3308-1-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER003MP - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details