Single-phase AC voltage regulator module, panel mount, rated for 40A load current and 24-280V AC, with a 470K/2W regulating potentiometer. Features include LED indication, dielectric strength of ≥2500Vrms, and operation from -30°C to +80°C. Weight is 85g.
SOLID STATE RELAY, 40A, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:24VAC; Control Voltage Min:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9190 |
| Product Name | Solid State Relay, 40A, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |