"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Manufacturer: Omron
Win Source Part Number: 872510-G3VM-351E(TR)
Series: G3VM
Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Package: Reel - TR
Package: 6-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: G3VM
Categories: Relays
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.49.0055
Other Part Number: Z2083TR, Z3083TR-INACTIVE, 2266-G3VM-351E(TR), G3VM-351E(TR)-ND, Z2083CT, Z3083TR-ND, Z3083TR, G3VM351ETR, Z2083DKR
Solid State Relays - PCB Mount 350V, SPST-NO, SMD6 SMT 120mA 35ohm 30pF
SSR RELAY SPST-NO 120MA 0-350V
MOS-FET RELAY / Omron Electronic Components
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | Z2083TR-ND | 872510-G3VM-351E(TR) | G3VM-351E(TR) | G3VM-351E(TR) | 41X7332 |
| Product Name | Solid State Relays | Solid State Relays - G3VM-351E(TR) | Solid State Relays - PCB Mount | Relays - Solid State Relays | Mos-Fet Relay / Omron Electronic Components Omron Electronic Components |
| Mounting | PCBoard | PCBoard; Surface Mount | Surface Mount | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) |