multicomp PRO Heat Sink Pad, Graphite, 62.3X46 Mm; Thickness Multicomp Pro MC002372

Description
HEAT SINK PAD, GRAPHITE, 62.3X46 MM; Thickness:-; Conductive Material:Graphite Sheet; Thermal Conductivity:2W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:62.3mm; External Width:46mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK PAD, GRAPHITE, 62.3X46 MM; Thickness:-; Conductive Material:Graphite Sheet; Thermal Conductivity:2W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:62.3mm; External Width:46mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Pad, Graphite, 62.3X46 Mm; Thickness Multicomp Pro - 48AC9187 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink Pad, Graphite, 62.3X46 Mm; Thickness Multicomp Pro
48AC9187
Heat Sink Pad, Graphite, 62.3X46 Mm; Thickness Multicomp Pro 48AC9187
HEAT SINK PAD, GRAPHITE, 62.3X46 MM; Thickness:-; Conductive Material:Graphite Sheet; Thermal Conductivity:2W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:62.3mm; External Width:46mm; Product Range:- RoHS Compliant: Yes

HEAT SINK PAD, GRAPHITE, 62.3X46 MM; Thickness:-; Conductive Material:Graphite Sheet; Thermal Conductivity:2W/m.K; Thermal Impedance:-; Volume Resistivity:-; External Length:62.3mm; External Width:46mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 48AC9187
Product Name Heat Sink Pad, Graphite, 62.3X46 Mm; Thickness Multicomp Pro
Thermal Conductivity 2 W/m-K (1.16 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Phase change insulation for communications equipment wireless stations - SP205A-AL -40 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Thermal Conductivity 4 W/m-K (2.31 BTU-ft/hr-ft²-F)
View Details
Formulations - Applications - Thermally Conductive - DISSIPATOR 745D - 745D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Thermally Conductive Epoxy Polysulfide Adhesive - EP21TPFL-1AO - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Liquid; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
View Details
Thermal Pads - 2457300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 1600 W/m-K (924 BTU-ft/hr-ft²-F)
View Details