Panel mount solid state relay with DC output for switching loads up to 25A at 1200V DC, controlled by a 4-32V DC input. Features MOSFET/IGBT output, opto-isolation, LED indication, and dielectric strength of at least 2500V ACrms. Maximum on-state voltage drop is 1.75V at rated current. Operating temperature range is -30°C to +80°C. Weight is 95g. Inductive loads require inverse-parallel flyback diodes. Terminal configuration is screw-type.
SSR, 4VDC-32VDC, 25A, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:1200VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:4VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9178 |
| Product Name | Ssr, 4Vdc-32Vdc, 25A, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |