Panel mount solid state relay with 16A AC output rating, 24-280V AC load voltage range, and 4-32V DC control input. Features zero-crossing switching, opto-isolation of at least 4000V ACrms, internal RC and optional MOV protection, LED indication, and quick-connect terminals. Operating temperature range is -30°C to +80°C, storage temperature range is -30°C to +100°C, and typical weight is 33g. Maximum on-state voltage drop is 1.5Vrms at rated current, with minimum off-state dv/dt of 200 V/μs. Surge current capability is 160A at 10ms.
SSR, 4VDC-32VDC, 16A, PANEL; Contact Configuration:-; Load Current:16A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9172 |
| Product Name | Ssr, 4Vdc-32Vdc, 16A, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |