multicomp PRO Ssr, 4Vdc-32Vdc, 10A, Panel; Contact Configuration Multicomp Pro MC002355

Description
SSR, 4VDC-32VDC, 10A, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
Description
SSR, 4VDC-32VDC, 10A, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ssr, 4Vdc-32Vdc, 10A, Panel; Contact Configuration Multicomp Pro - 48AC9171 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 4Vdc-32Vdc, 10A, Panel; Contact Configuration Multicomp Pro
48AC9171
Ssr, 4Vdc-32Vdc, 10A, Panel; Contact Configuration Multicomp Pro 48AC9171
SSR, 4VDC-32VDC, 10A, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SSR, 4VDC-32VDC, 10A, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Quick Connect; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 48AC9171
Product Name Ssr, 4Vdc-32Vdc, 10A, Panel; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4875T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 857-704 - WAGO
Specs
Mounting DIN; DIN-35 rail DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0090 amps
View Details
3 suppliers
Solid State Interface Relays - 7761421 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details