Panel mount solid state relay with two channels and SCR output for AC loads, rated at 50A and 240V AC with 4-15V DC input and zero crossing switching. Mounting style is screw terminal, with a dielectric strength of 4000Vrms between input and output. Operating temperature range is -30°C to +80°C, and maximum on-state voltage drop is 1.5Vrms at rated current. The device includes an IP20 safety cover option and has a maximum off-state leakage current of 5mA at rated voltage.
SOLID STATE RELAY, 50A, 4-15VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9166 |
| Product Name | Solid State Relay, 50A, 4-15Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |