Panel mount solid state relay with two channels, SCR output, and screw terminals for 25A load current at 24-280V AC, controlled by 4-15V DC with zero crossing switching. Features a dielectric strength of 4000Vrms between input and output, an operating temperature range of -30°C to +80°C, and an IP20 safety cover option. Maximum on-state voltage drop is 1.5Vrms at rated current, and maximum off-state leakage is 5mA at rated voltage. Turn-on time is 10ms under zero crossing, with a transient overvoltage rating of 600Vpk for 240V AC operation.
SOLID STATE RELAY, 25A, 4-15VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9164 |
| Product Name | Solid State Relay, 25A, 4-15Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |