Panel mount solid state relay with 25A rated current and 240V AC output voltage range, designed for resistive, inductive, or capacitive loads. Features zero switching, SCR inverse parallel output, LED indication, and internal RC and MOV protection with SCR short circuit, open circuit, and error detection. Operates with negative trigger input (0-12V DC at 24V CC), has a 18-32V DC power supply range, and a maximum input current of 4mA. Dielectric strength is 4000V AC rms between input and output, with a maximum on-state voltage drop of 1.6V rms and maximum turn-on/turn-off times of 10ms. Designed for ambient operating temperatures from -30°C to +80°C. Weighs 100g.
SOLID STATE RELAY, 25A, 0-12VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:150VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9162 |
| Product Name | Solid State Relay, 25A, 0-12Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |