Panel mount single-phase solid state relay with 60A load current capacity, designed for AC loads between 48V and 660V, and controlled by 4-32V DC. Features zero-crossing switching, LED indicator, and built-in MOV/TVS protection. Maximum on-state voltage drop is 1.6Vrms at rated current, with off-state leakage current of 5mA. Dielectric strength between input and output is 4,000V ACrms. Operating temperature range is -30°C to +80°C. Package is panel mount with thermal pad option, weighing 96g standard. Mounting style is panel mount with screw terminals.
SOLID STATE RELAY, 60A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9160 |
| Product Name | Solid State Relay, 60A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |