Panel mount single-phase solid state relay with 80A load current rating, designed for AC loads between 48 and 660V, controlled by 90-280V AC. Features zero-crossing switching, TRIAC output, built-in MOV/TVS, LED indicator, and high-profile mounting. Dielectric strength is 4,000V ACrms between input and output/base. Operating temperature range is -30°C to +80°C. Weight is 180g. Input voltage range is 90-280V AC with minimum turn-on voltage of 90V AC and minimum turn-off voltage of 10V AC. Maximum on-state voltage drop is 1.6Vrms at rated current. Maximum off-state leakage current is 5mA at rated voltage. Minimum off-state dv/dt is 500V/μs at maximum rated voltage. Maximum turn-on time is 40ms for AC input; maximum turn-off time is 40ms. Load voltage range for 600V AC models is 48-660V AC. Surge current capability is 800A at 10ms and I²t for fusing is 3200A²s at 10ms.
SOLID STATE RELAY, 80A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:80A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9155 |
| Product Name | Solid State Relay, 80A, 90-280Vac, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |