Panel-mount solid state relay with 60A load current rating, designed for AC loads up to 660V, with 90-280V AC control input and zero-crossing switching. Features include built-in MOV protection, LED indicator, dielectric strength of 4,000V ACrms between input and output, maximum on-state voltage drop of 1.6Vrms, and maximum off-state leakage current of 5mA. Operating temperature range is -30°C to +80°C. The part includes an IP20 cover and thermal pad for enhanced thermal management. Physical weight is approximately 100g.
SOLID STATE RELAY, 60A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9154 |
| Product Name | Solid State Relay, 60A, 90-280Vac, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |