Panel mount single-phase solid state relay with 60A load current rating and 48 to 660V AC output voltage range, designed for zero-crossing switching with 90-280V AC control input. Features dielectric strength of 4,000V ACrms between input and output/base, maximum on-state voltage drop of 1.6Vrms, and maximum off-state leakage current of 5mA. Operates within -30°C to +80°C temperature range. Includes IP20 cover. Mounting style is panel with screw terminals.
SOLID STATE RELAY, 60A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9153 |
| Product Name | Solid State Relay, 60A, 90-280Vac, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |