Panel-mount solid state relay with 40A load current capacity, 48-530V AC load voltage range, and 4-32V DC control input, designed for zero-crossing switching applications. Features TRIAC output, built-in LED indicator, and dielectric strength of 4,000V ACrms. Operating temperature range is -30°C to +80°C. Package is panel mount with typical weight of 96g for standard version. Maximum on-state voltage drop is 1.6Vrms at rated current, and maximum off-state leakage current is 5mA at rated voltage. Minimum off-state dv/dt is 500V/μs at maximum rated voltage.
SOLID STATE RELAY, 40A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9149 |
| Product Name | Solid State Relay, 40A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |