Aratas America LLC Solid State Relays - G3VM-61HR G3VM-61HR

Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176542-G3VM-61HR Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 2.3A Categories: Relays Supplier Device Package: 6-SOP Status: Obsolete Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 6-SOP (0.173", 4.40mm) On-State Resistance (Maximum): 70 mOhms Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Test & Measurement, Communications & Networking Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 60V Parts Input Voltage (V): 1.33VDC
Request a Quote Datasheet
Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176542-G3VM-61HR Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 2.3A Categories: Relays Supplier Device Package: 6-SOP Status: Obsolete Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 6-SOP (0.173", 4.40mm) On-State Resistance (Maximum): 70 mOhms Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Test & Measurement, Communications & Networking Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 60V Parts Input Voltage (V): 1.33VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - G3VM-61HR - 1176542-G3VM-61HR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-61HR
1176542-G3VM-61HR
Solid State Relays - G3VM-61HR 1176542-G3VM-61HR
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176542-G3VM-61HR Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 2.3A Categories: Relays Supplier Device Package: 6-SOP Status: Obsolete Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 6-SOP (0.173", 4.40mm) On-State Resistance (Maximum): 70 mOhms Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Test & Measurement, Communications & Networking Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 60V Parts Input Voltage (V): 1.33VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176542-G3VM-61HR
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 2.3A
Categories: Relays
Supplier Device Package: 6-SOP
Status: Obsolete
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 6-SOP (0.173", 4.40mm)
On-State Resistance (Maximum): 70 mOhms
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Test & Measurement, Communications & Networking
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 60V
Parts Input Voltage (V): 1.33VDC

Buy Now
Solid State Relays - Z3099-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z3099-ND
Solid State Relays Z3099-ND
"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Mosfet Relay, Spst-No, 60V, 4.6A; Contact Form Omron Electronic Components - 40T9246 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 60V, 4.6A; Contact Form Omron Electronic Components
40T9246
Mosfet Relay, Spst-No, 60V, 4.6A; Contact Form Omron Electronic Components 40T9246
MOSFET RELAY, SPST-NO, 60V, 4.6A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:4.6A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 60V, 4.6A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:4.6A; MOSFET Relay Package Style:SOP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-61HR
Solid State Relays - PCB Mount G3VM-61HR
Solid State Relays - PCB Mount 60V SPST-NO SOP6 SMT 2300mA .04ohm 70pF

Solid State Relays - PCB Mount 60V SPST-NO SOP6 SMT 2300mA .04ohm 70pF

Buy Now Datasheet
Relays - Solid State Relays - G3VM-61HR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-61HR
Relays - Solid State Relays G3VM-61HR
SSR RELAY SPST-NO 2.3A 0-60V

SSR RELAY SPST-NO 2.3A 0-60V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1176542-G3VM-61HR Z3099-ND 40T9246 G3VM-61HR G3VM-61HR
Product Name Solid State Relays - G3VM-61HR Solid State Relays Mosfet Relay, Spst-No, 60V, 4.6A; Contact Form Omron Electronic Components Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD PCBoard Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC DC
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-286-752/002-000-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 3340301 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details