Panel mount single-phase solid state relay with 25A load current, 4-32V DC input control voltage, and zero-crossing switching for AC loads up to 600V AC. Features TRIAC output, built-in MOV, LED indicator, dielectric strength of 4,000V ACrms, and operates within -30°C to +80°C. Mounts with screw terminals and complies with standard panel mounting dimensions. Rated for resistive, inductive, or capacitive loads.
SOLID STATE RELAY, 25A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9148 |
| Product Name | Solid State Relay, 25A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |