Panel mount solid state relay with single-phase AC output, designed for resistive, inductive, or capacitive loads. Supports control voltage of 90-280V AC and load voltage up to 480V AC with a rated load current of 60A. Features zero-crossing switching, LED indicator, and dielectric strength of 4,000V ACrms between input and output. Maximum on-state voltage drop is 1.6Vrms at rated current, with minimum off-state dv/dt of 500V/μs. Operating temperature range is -30°C to +80°C. Package style is panel mount with standard profile, weighing 96g typical. No optional features such as IP20 cover or thermal pad are specified for this variant.
SOLID STATE RELAY, 60A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9145 |
| Product Name | Solid State Relay, 60A, 90-280Vac, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |