Panel mount single-phase solid state relay with 25A load current rating, designed for AC loads between 48 and 530VAC with 90-280VAC control voltage and zero-crossing switching. Features TRIAC output, built-in LED indicator, dielectric strength of 4,000V ACrms between input and output, and operates from -30°C to +80°C. Mounts with screw terminals and includes an IP20 cover variant. Weight is approximately 96g for the standard version.
SOLID STATE RELAY, 25A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9143 |
| Product Name | Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |