Panel mount solid state relay with a 125A AC load current rating and 90-280V AC control input, featuring zero-crossing switching, 48-660V AC load voltage range, and high-profile mounting. It has a dielectric strength of 4,000V ACrms, maximum on-state voltage drop of 1.6Vrms, maximum off-state leakage current of 5mA, and operates within a temperature range of -30°C to +80°C. The unit weighs 180g.
SSR, 125A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:125A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9142 |
| Product Name | Ssr, 125A, 90-280Vac, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |