Aratas America LLC Solid State Relays G3VM-353A1

Description
"Solid State SPST-NC (1 Form B) 4-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) 4-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z2445-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z2445-ND
Solid State Relays Z2445-ND
"Solid State SPST-NC (1 Form B) 4-DIP (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) 4-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - G3VM-353A1 - 1176460-G3VM-353A1 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-353A1
1176460-G3VM-353A1
Solid State Relays - G3VM-353A1 1176460-G3VM-353A1
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176460-G3VM-353A1 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: AC, DC Circuit: SPST-NC (1 Form B) Load Current: 100mA Categories: Relays Supplier Device Package: 4-DIP Status: Obsolete Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 4-DIP On-State Resistance (Maximum): 25 Ohms Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.15VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176460-G3VM-353A1
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Load Current: 100mA
Categories: Relays
Supplier Device Package: 4-DIP
Status: Obsolete
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 4-DIP
On-State Resistance (Maximum): 25 Ohms
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.15VDC

Buy Now
Relays - Solid State Relays - G3VM-353A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-353A1
Relays - Solid State Relays G3VM-353A1
SSR RELAY SPST-NC 100MA 0-350V

SSR RELAY SPST-NC 100MA 0-350V

Supplier's Site
Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components - 04M9639 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components
04M9639
Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components 04M9639
SSR, MOSFET, 350V, 150mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:150mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:2.5kV RoHS Compliant: Yes

SSR, MOSFET, 350V, 150mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:150mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:2.5kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number Z2445-ND 1176460-G3VM-353A1 G3VM-353A1 04M9639
Product Name Solid State Relays Solid State Relays - G3VM-353A1 Relays - Solid State Relays Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components
Mounting PCBoard PCBoard; Through Hole Through Hole PCBoard; Through Hole
Switch Configuration FormB FormB; SPST-NC (1 Form B)
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-41BR - 1176501-G3VM-41BR - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Input Voltage (Control Signal) Type DC
View Details
5 suppliers
Solid State Relays - 2946-859-772-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details