Panel mount single-phase AC solid state relay rated for 100A at 48 to 530V AC, with 90-280V AC control input and zero-crossing switching. Features TRIAC output, LED indicator, built-in MOV or TVS protection, and a dielectric strength of 4,000V ACrms. Operating temperature range is -30°C to +80°C. Mounted in high-profile housing with typical weight of 180g.
SSR, 100A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:100A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9141 |
| Product Name | Ssr, 100A, 90-280Vac, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |