Panel mount solid state relay with 40 A load current, 48-280 V AC output voltage range, and 4-32 V DC control input, featuring random turn-on switching and an SCR output structure. The device has a maximum on-state voltage drop of 1.6 Vrms, a minimum off-state dv/dt of 500 V/μs, and operating temperature range of -30°C to +80°C. Dielectric strength between input and output is 4,000 V ACrms. Assembly is in a standard panel mount package with a weight of 96 g. No IP rating or thermal pad is included.
SOLID STATE RELAY, 40A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9134 |
| Product Name | Solid State Relay, 40A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |