Panel mount single-phase solid state relay with 125A rated load current, 4-32V DC control input, and random turn-on switching. It supports load voltages up to 600V AC and features a TRIAC output, LED indicator, and built-in MOV protection. The relay has a dielectric strength of 4,000V ACrms, maximum on-state voltage drop of 1.6Vrms, and operates within a temperature range of -30°C to +80°C. It is offered in a high-profile package weighing 180g.
SOLID STATE RELAY, 125A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:125A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9131 |
| Product Name | Solid State Relay, 125A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |