Aratas America LLC G3VM-□AR□/□DR□ MOSFET Relays DIP 4-pin, High-current and Low-ON-resistance Type G3VM-61DR1(TR05)

Description
MOSFET Relays in DIP 4-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 30 V, 60 V, 100 V, or 200 V 30-V Relay: Continuous load current of 4 A max. 60-V Relay: Continuous load current of 3 A max. 100-V Relay: Continuous load current of 2 A max. 200-V Relay: Continuous load current of 0.7 A max.
Request a Quote Datasheet
Description
MOSFET Relays in DIP 4-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 30 V, 60 V, 100 V, or 200 V 30-V Relay: Continuous load current of 4 A max. 60-V Relay: Continuous load current of 3 A max. 100-V Relay: Continuous load current of 2 A max. 200-V Relay: Continuous load current of 0.7 A max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-□AR□/□DR□ MOSFET Relays DIP 4-pin, High-current and Low-ON-resistance Type - G3VM-61DR1(TR05) - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-□AR□/□DR□ MOSFET Relays DIP 4-pin, High-current and Low-ON-resistance Type
G3VM-61DR1(TR05)
G3VM-□AR□/□DR□ MOSFET Relays DIP 4-pin, High-current and Low-ON-resistance Type G3VM-61DR1(TR05)
MOSFET Relays in DIP 4-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 30 V, 60 V, 100 V, or 200 V 30-V Relay: Continuous load current of 4 A max. 60-V Relay: Continuous load current of 3 A max. 100-V Relay: Continuous load current of 2 A max. 200-V Relay: Continuous load current of 0.7 A max.

MOSFET Relays in DIP 4-pin
packages that achieve the
low ON resistance and high switching
capacity of a mechanical relay

  • Load voltage: 30 V, 60 V, 100 V, or 200 V
  • 30-V Relay: Continuous load current of 4 A max.
  • 60-V Relay: Continuous load current of 3 A max.
  • 100-V Relay: Continuous load current of 2 A max.
  • 200-V Relay: Continuous load current of 0.7 A max.
Supplier's Site Datasheet
Solid State Relays - 39-G3VM-61DR1(TR05)TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-61DR1(TR05)TR-ND
Solid State Relays 39-G3VM-61DR1(TR05)TR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 39-G3VM-61DR1(TR05)DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-61DR1(TR05)DKR-ND
Solid State Relays 39-G3VM-61DR1(TR05)DKR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 39-G3VM-61DR1(TR05)CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
39-G3VM-61DR1(TR05)CT-ND
Solid State Relays 39-G3VM-61DR1(TR05)CT-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
G3VM-61DR1(TR05)
Relays - Solid State Relays G3VM-61DR1(TR05)
SSR RELAY SPST-NO 3A 0-60V

SSR RELAY SPST-NO 3A 0-60V

Supplier's Site
Mosfet Relay, Spst-No, 3A, 60V; Contact Form Omron Electronic Components - 51AH5148 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 3A, 60V; Contact Form Omron Electronic Components
51AH5148
Mosfet Relay, Spst-No, 3A, 60V; Contact Form Omron Electronic Components 51AH5148
MOSFET RELAY, SPST-NO, 3A, 60V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:3A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 3A, 60V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:3A; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site
Mosfet Relay, Spst-No, 3A, 60V Rohs Compliant Omron - 64AH3558 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 3A, 60V Rohs Compliant Omron
64AH3558
Mosfet Relay, Spst-No, 3A, 60V Rohs Compliant Omron 64AH3558
MOSFET RELAY, SPST-NO, 3A, 60V ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 3A, 60V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-61DR1(TR05) 39-G3VM-61DR1(TR05)TR-ND G3VM-61DR1(TR05) 51AH5148 64AH3558
Product Name G3VM-□AR□/□DR□ MOSFET Relays DIP 4-pin, High-current and Low-ON-resistance Type Solid State Relays Relays - Solid State Relays Mosfet Relay, Spst-No, 3A, 60V; Contact Form Omron Electronic Components Mosfet Relay, Spst-No, 3A, 60V Rohs Compliant Omron
Operating Temp -40 to 230 F (-40 to 110 C) -40 to 185 F (-40 to 85 C)
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, Mosfet, 400V, 100Ma; Contact Form Omron Electronic Components - 45J4053 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormA; DPST-NO (2 Form A)
View Details
Electronic Surplus - G3VM-21LR1 - 1176440-G3VM-21LR1 - Win Source Electronics
Specs
Mounting PCBoard; SMD
View Details
3 suppliers