multicomp PRO Solid State Relay, 10A, 432Vdc, Panel; Contact Configuration Multicomp Pro MC002311

Description
SOLID STATE RELAY, 10A, 4- 32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE RELAY, 10A, 4- 32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, 10A, 432Vdc, Panel; Contact Configuration Multicomp Pro - 50AC9814 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 432Vdc, Panel; Contact Configuration Multicomp Pro
50AC9814
Solid State Relay, 10A, 432Vdc, Panel; Contact Configuration Multicomp Pro 50AC9814
SOLID STATE RELAY, 10A, 4- 32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 10A, 4- 32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 50AC9814
Product Name Solid State Relay, 10A, 432Vdc, Panel; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Industrial Mount - 84134122 - VAST STOCK CO., LIMITED
Specs
Approvals RoHS
View Details
3 suppliers
Solid-state relay module - 857-734 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
4 suppliers
Solid State Interface Relays - 7761456 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac/dc
Approvals RoHS
View Details