Panel-mount solid state relay with a 10A AC load rating, designed for resistive, inductive, or capacitive loads, with a 4-32V DC control input and zero-crossing switching. The relay supports load voltages up to 240V AC and has a dielectric strength of ≥4,000V ACrms between input and output, an on-state voltage drop of 1.6Vrms at rated current, and a minimum off-state dv/dt of 500V/μs. It includes an LED indicator, is mounted using screw terminals, and has an operating temperature range of -30°C to +80°C. The unit weighs 96g and does not include an IP20 cover or thermal pad.
SOLID STATE RELAY, 10A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9130 |
| Product Name | Solid State Relay, 10A, 4-32Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |