Panel mount solid state relay with 25 A load current, 90-280 V AC control voltage, and zero crossing switching for 240 V AC loads. Features TRIAC output, built-in LED indicator, dielectric strength of 4,000 V ACrms, operating temperature range from -30°C to +80°C, and standard panel mount package. No IP20 cover or thermal pad is included.
SOLID STATE RELAY, 25A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9125 |
| Product Name | Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |