Panel mount single-phase solid state relay with 25A load current rating, designed for 90-280V AC control input and 240V AC load voltage, featuring zero-crossing switching, screw terminals, and an IP20 cover. The relay uses a TRIAC or SCR output, has a dielectric strength of 4,000V ACrms between input and output/base, and operates within a temperature range of -30°C to +80°C. It includes an LED indicator and meets the specified input and output voltage and current parameters as listed for this configuration in the series.
SOLID STATE RELAY, 25A, 90-280VAC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9124 |
| Product Name | Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |