Panel-mount three-phase motor reversing module with SCR output for 60A loads, operating from 24-530V AC, and controlled by 10-32V DC with a minimum switching time of 50ms. Includes automatic phase correction, phase-loss protection, and LED status indicators. Rated for ambient temperatures from -30°C to +80°C, with a dielectric strength of 4000Vrms between input and output, and an on-state voltage drop of 1.7Vrms at rated current. Mounts with thermal pad. Weight is 338g.
SSR, 10VDC-32VDC, 60A, PANEL; Contact Configuration:-; Load Current:60A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:24VAC; Control Voltage Min:10VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9119 |
| Product Name | Ssr, 10Vdc-32Vdc, 60A, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |