DIN rail mount solid state relay with SCR output, zero crossing, and integrated heat sink, designed for AC load currents up to 30A at 24-280V AC with 4-32V DC control input. Dimensions are 100mm × 30mm × 112mm, with a weight of 355g. Features include 4000V ACrms dielectric strength, built-in RC snubber, LED indication, and compliance with DIN EN50022 for 35mm rail mounting. Operating temperature range is -30°C to +80°C.
SSR, 4VDC-32VDC, 30A, DIN RAIL/PANEL; Contact Configuration:-; Load Current:30A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9107 |
| Product Name | Ssr, 4Vdc-32Vdc, 30A, Din Rail/panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |