DIN rail mount solid state relay with 20A AC load current, 24-280V AC voltage rating, and 4-32V DC control input, featuring zero-crossing switching, integrated heat sink, and built-in RC snubber. Dimensions are 100mm × 30mm × 112mm, with a weight of 355g and mounting compliance to DIN EN50022. Rated for ambient operating temperatures from -30°C to +80°C, with a dielectric strength of 4000V ACrms between input and output.
SSR, 4VDC-32VDC, 20A, DIN RAIL/PANEL; Contact Configuration:-; Load Current:20A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9105 |
| Product Name | Ssr, 4Vdc-32Vdc, 20A, Din Rail/panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |