DIN rail mount solid state relay with zero-crossing switching, rated for 10A load current and 24-280V AC, controlled by 4-32V DC input. Built with an integrated heatsink, 30mm width, and housed in a 100mm × 30mm × 112mm package. Includes built-in RC snubber, LED indication, and dielectric strength of 4000V ACrms. Mounts on 35mm DIN rail (DIN EN50022) or via screws. Internal SCR output with maximum on-state voltage drop of 1.6Vrms and off-state leakage current of 5mA. Ambient operating temperature range is -30°C to +80°C. Weight is 355g.
SSR, 4VDC-32VDC, 10A, DIN RAIL/PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail, Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9104 |
| Product Name | Ssr, 4Vdc-32Vdc, 10A, Din Rail/panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |