Three-phase solid state relay with panel mount installation, designed for motor control and heating system applications, featuring zero-crossing switching and integrated fault detection for over-temperature, SCR failure, load disconnection, and phase-lack conditions. Operates with a 10-32 V DC control voltage and switches loads up to 600 V AC at 25 A, with a maximum on-state voltage drop of 1.6 Vrms and a transient overvoltage rating of 1600 Vpk. Includes LED fault indication and optional alarm contact output rated at 1 A at 250 V AC or 30 V DC. Operates in ambient temperatures from -30 °C to +80 °C, with a typical weight of 290 g. The device includes a built-in heat sink and incorporates over-temperature protection that cuts output above 80 °C. Dielectric strength is ≥4000 Vrms between input and output.
SOLID STATE RELAY, 25A, 10- 32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:180VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 50AC9810 |
| Product Name | Solid State Relay, 25A, 1032Vdc, Panel; Contact Configuration Multicomp Pro |
| Application Type | Latching |