multicomp PRO Solid State Relay, 25A, 1032Vdc, Panel; Contact Configuration Multicomp Pro MC002278

Description
SOLID STATE RELAY, 25A, 10- 32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:180VAC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE RELAY, 25A, 10- 32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:180VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, 25A, 1032Vdc, Panel; Contact Configuration Multicomp Pro - 50AC9809 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 1032Vdc, Panel; Contact Configuration Multicomp Pro
50AC9809
Solid State Relay, 25A, 1032Vdc, Panel; Contact Configuration Multicomp Pro 50AC9809
SOLID STATE RELAY, 25A, 10- 32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:180VAC RoHS Compliant: Yes

SOLID STATE RELAY, 25A, 10- 32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:180VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 50AC9809
Product Name Solid State Relay, 25A, 1032Vdc, Panel; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1265-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
5 suppliers
Solid-state relay module - 788-701 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers
Solid State Interface Relays - 2125496 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details