multicomp PRO Ssr, 9.6Vdc-14.4Vdc, 4A, Din Rail; Contact Configuration Multicomp Pro MC002275

Description
SSR, 9.6VDC-14.4VDC, 4A, DIN RAIL; Contact Configuration:-; Load Current:4A; Operating Voltage Max:28VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:3VDC; Control Voltage Min:9.6VDC RoHS Compliant: Yes
Description
SSR, 9.6VDC-14.4VDC, 4A, DIN RAIL; Contact Configuration:-; Load Current:4A; Operating Voltage Max:28VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:3VDC; Control Voltage Min:9.6VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ssr, 9.6Vdc-14.4Vdc, 4A, Din Rail; Contact Configuration Multicomp Pro - 48AC9100 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 9.6Vdc-14.4Vdc, 4A, Din Rail; Contact Configuration Multicomp Pro
48AC9100
Ssr, 9.6Vdc-14.4Vdc, 4A, Din Rail; Contact Configuration Multicomp Pro 48AC9100
SSR, 9.6VDC-14.4VDC, 4A, DIN RAIL; Contact Configuration:-; Load Current:4A; Operating Voltage Max:28VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:3VDC; Control Voltage Min:9.6VDC RoHS Compliant: Yes

SSR, 9.6VDC-14.4VDC, 4A, DIN RAIL; Contact Configuration:-; Load Current:4A; Operating Voltage Max:28VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:3VDC; Control Voltage Min:9.6VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 48AC9100
Product Name Ssr, 9.6Vdc-14.4Vdc, 4A, Din Rail; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4825T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-744-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Interface Relays - 2846558 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details