DIN rail mount solid state relay for single-phase AC output with a 2A load current and 240V AC rated voltage, designed for 24V DC control input (19.2-28.8V DC range). Features zero-crossing switching, 2500V ACrms dielectric strength, and a compact footprint suitable for high-density PLC applications. Operates ambient temperatures from -30°C to +80°C and weighs 30g.
SSR, 19.2VDC-28.8VDC, 2A, DIN RAIL; Contact Configuration:-; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 48AC9098 |
| Product Name | Ssr, 19.2Vdc-28.8Vdc, 2A, Din Rail; Contact Configuration Multicomp Pro |
| Application Type | Latching |