multicomp PRO Solid State Relay, 20A, 310Vdc, Din; Contact Configuration Multicomp Pro MC002271

Description
SOLID STATE RELAY, 20A, 3- 10VDC, DIN; Contact Configuration:-; Load Current:20A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:3VDC RoHS Compliant: Yes
Description
SOLID STATE RELAY, 20A, 3- 10VDC, DIN; Contact Configuration:-; Load Current:20A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:3VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, 20A, 310Vdc, Din; Contact Configuration Multicomp Pro - 50AC9808 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 20A, 310Vdc, Din; Contact Configuration Multicomp Pro
50AC9808
Solid State Relay, 20A, 310Vdc, Din; Contact Configuration Multicomp Pro 50AC9808
SOLID STATE RELAY, 20A, 3- 10VDC, DIN; Contact Configuration:-; Load Current:20A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:3VDC RoHS Compliant: Yes

SOLID STATE RELAY, 20A, 3- 10VDC, DIN; Contact Configuration:-; Load Current:20A; Operating Voltage Max:60VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:3VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 50AC9808
Product Name Solid State Relay, 20A, 310Vdc, Din; Contact Configuration Multicomp Pro
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC1959-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - 2946-859-702-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Interface Relays - 7761522 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac/dc
Approvals RoHS
View Details