The Solid State Relay, part number 50AC9800, is a DIN rail mounted module designed for single channel AC output with a load current rating of 3A. It operates within a control voltage range of 4-32V DC and is suitable for applications in automatic machinery, control systems, and entertainment equipment. The relay features a dielectric strength of 4000Vrms and an ambient operating temperature range of -30°C to +80°C. It has a maximum turn-on time of 1 ms for random-on and 1/2 cycle + 1 ms for zero crossing modes. The relay also supports a maximum surge current of 160A for 3A and 250A for 5A configurations. The product is RoHS compliant and has a typical weight of 55g.
SOLID STATE RELAY, 3A, 4- 32VDC, DIN; Contact Configuration:-; Load Current:3A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 50AC9800 |
| Product Name | Solid State Relay, 3A, 432Vdc, Din; Contact Configuration Multicomp Pro |
| Application Type | Latching |